EN
  • EN
  • DE

DDC232CZXGR

Part No DDC232CZXGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SIGMA-DELTA 64NFBGA / 20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 20
Sampling Rate (Per Second) 6k
Number of Inputs 32
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 16
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Mounting SMD (SMT)
Base Product Number DDC232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1177975-DDC232CZXGR
Ultra Librarian 3D Model Ultra Librarian DDC232CZXGR CAD Model

Description

The Texas Instruments DDC232CZXGR is a high-performance, 20-bit, analog-to-digital converter (ADC) specifically designed to meet the rigorous demands of medical imaging, scientific instrumentation, and other precision data acquisition applications. This robust ADC features a dual-channel architecture, making it ideal for applications that require simultaneous acquisition of multiple signals.

Key Features

  • High Resolution: With its 20-bit resolution, the DDC232CZXGR provides exceptional detail and accuracy, capturing the subtle nuances of input signals.
  • Dual-Channel Input: The device supports two independent input channels, enabling the simultaneous capture of data, thereby increasing throughput and efficiency.
  • Low Noise Performance: Engineered for low noise operation, the DDC232CZXGR ensures clean, precise signal conversion, which is critical for high-fidelity applications.
  • Integrated Features: The ADC includes an internal reference and a digital interface for simplified system design and minimal external component requirements.
  • Sampling Rate: It offers a flexible sampling rate that is programmable through the serial interface, allowing users to optimize the performance for their specific application needs.

Applications

The DDC232CZXGR is well-suited for a variety of high-precision applications, including:

  • Computed Tomography (CT) Scanners
  • Magnetic Resonance Imaging (MRI)
  • Positron Emission Tomography (PET)
  • Spectroscopy
  • Scientific Research Equipment

Technical Specifications

Parameter Value
Resolution 20 bits
Number of Channels 2
Interface Serial
Supply Voltage 5V
Package 80-TQFP

For engineers and designers in need of a reliable ADC with high-resolution and dual-channel capabilities, the Texas Instruments DDC232CZXGR stands out as a superior choice for advanced data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.8060 $168.8060
2+ $151.3433 $302.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess