EN
  • EN
  • DE

DCR011205P

Part No DCR011205P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 1W Isolated REGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCR01
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 5V
Current - Output (Maximum) 200mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 18-DIP Module, 10 Leads
Size 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Win Source Part Number 1166900-DCR011205P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCR011205
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCR011205P CAD Model

Description

Introducing the DCR011205P from Texas Instruments

The DCR011205P is a state-of-the-art DC-to-DC converter module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product offers a compact, efficient, and reliable solution for a wide range of power conversion applications.

Key Features

  • Input Voltage Range: The DCR011205P operates with an input voltage range of 10.8V to 13.2V, making it versatile for various applications.
  • Output Voltage: It provides a stable output voltage of 5V, which is essential for consistent performance in electronic devices.
  • Output Current: With the ability to deliver up to 200mA of output current, this converter can power a wide array of low-power devices and circuits.
  • High Efficiency: The module boasts high efficiency, which reduces power loss and heat generation, thus enhancing the overall reliability and lifespan of the product.
  • Isolated Output: It features an isolated output that helps to protect sensitive electronic components from voltage spikes and noise, ensuring the smooth operation of the end application.
  • Compact Design: The DCR011205P comes in a small footprint, which allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the DCR011205P makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Isolated sensor interfaces
  • Telecommunications equipment
  • Data acquisition systems
  • Medical equipment

Reliability and Safety

Texas Instruments is committed to delivering high-quality products. The DCR011205P is built with robustness in mind, featuring over-current and short-circuit protection to safeguard against potential damage from abnormal operating conditions. Additionally, its isolated design enhances safety, making it an ideal choice for applications that require electrical isolation between input and output.

In summary, the DCR011205P from Texas Instruments is a powerful, efficient, and reliable DC-to-DC converter that is perfect for designers looking to incorporate a high-performance power solution into their applications. Its compact size, high efficiency, and safety features make it an excellent choice for a multitude of electronic devices and systems.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2230 $68.4460
4+ $28.0804 $112.3216
6+ $27.2029 $163.2174
8+ $26.3254 $210.6032
10+ $25.4479 $254.4790
14+ $22.8153 $319.4142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess