EN
  • EN
  • DE

DCR011203P

Part No DCR011203P
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 1W Isolated REGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCR01
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 3.3V
Current - Output (Maximum) 390mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 18-DIP Module, 10 Leads
Size 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
RoHS State Request Verification
Win Source Part Number 1166899-DCR011203P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCR011203
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCR011203P CAD Model

Description

Introducing the Texas Instruments DCR011203P Isolated DC-DC Converter Module

The DCR011203P from Texas Instruments is a highly efficient, isolated DC-DC converter module designed to provide reliable power conversion in a variety of industrial, telecommunications, and medical applications. This compact power solution is engineered to meet the stringent requirements for performance, durability, and safety, making it an ideal choice for professionals seeking a dependable power module.

Key Features:

  • Isolation: The DCR011203P offers 1500VDC isolation, ensuring that sensitive components are protected from electrical noise and potential damage caused by high voltage transients.
  • Power Output: This module delivers a regulated output power of 3W, with an output voltage of 3.3VDC, making it suitable for a wide range of low-power applications.
  • Input Voltage Range: It accepts a wide input voltage range from 10.8V to 13.2VDC, providing flexibility and compatibility with various input sources.
  • Efficiency: The DCR011203P boasts a high efficiency of up to 85%, minimizing energy loss and heat generation, which is crucial for maintaining the longevity and reliability of both the module and the overall system.
  • Compact Size: With its small footprint, this module is designed for space-constrained applications, offering a power-dense solution without compromising on performance.

Applications:

The versatility of the DCR011203P allows it to be employed in a diverse array of applications, including:

  • Isolated sensor interfaces
  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Medical devices requiring safety isolation

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the DCR011203P is no exception. It is built with high-grade components and undergoes rigorous testing to ensure it meets TI's high standards for reliability and performance. Users can trust this module to deliver consistent power safely and efficiently, even in demanding environments.

Conclusion:

The DCR011203P isolated DC-DC converter module from Texas Instruments represents a state-of-the-art solution for power conversion needs. Its combination of isolation, efficiency, and compact design, along with its suitability for a range of applications, makes it a top choice for professionals looking for a high-quality power module.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess