EN
  • EN
  • DE

DCR010503U/1K

Part No DCR010503U/1K
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 3.3V 0.3A 12SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCR01
Packaging Reel(TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Current - Output (Max) 300mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Mounting Style SMD/SMT
Package 28-SOIC (0.295", 7.50mm Width) 12 Leads
Size / Dimension 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Operating Temperature Range -40°C ~ 85°C
Power (Watts) - Max 1W
Win Source Part Number 013875-DCR010503U/1K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCR010503U/1K CAD Model

Description

DCR010503U/1K - Isolated DC-DC Converter

The DCR010503U/1K is a high-performance isolated DC-DC converter, offering a reliable solution for power supply designs requiring electrical isolation and efficient voltage transformation. With its robust design, it caters to a variety of applications needing consistent power integration.

  • Voltage Input/Output: 5V/3.3V
  • Power Output: 1W
  • Isolation Voltage: 1500V

Features and Benefits:

  • Compact size for space-constrained applications
  • High efficiency for reduced energy consumption
  • Enhanced electrical isolation for safety regulation compliance
  • Temperature range accommodating various environmental conditions

Applications:

  • Industrial control systems
  • Telecommunication equipment
  • Data communication devices
  • Input/output isolation for embedded systems

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5807 $55.7421
7+ $15.2457 $106.7199
11+ $14.7692 $162.4612
14+ $14.2928 $200.0992
19+ $13.8164 $262.5116
25+ $12.3871 $309.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess