EN
  • EN
  • DE

DCPA10512P-U/700

Part No DCPA10512P-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 1W / Series 1-W, Isolated, Unregulated DC/DC Converter Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 12V
Current - Output (Maximum) 83mA
Power (Watts) 1W
Voltage - Isolation 2kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 100°C
Efficiency 87%
Mounting Style SMD
Manufacturer Package 14-SMD Module, 7 Leads, Gull Wing
Dimension 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm)
Supplier Device Package 7-SOP
Manufacturer Pack Quantity 700
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809434-DCPA10512P-U/700
Ultra Librarian 3D Model Ultra Librarian DCPA10512P-U/700 CAD Model

Description

The DCPA10512P-U/700 is a high-performance, precision integrated circuit product from the renowned manufacturer Texas Instruments. This component is designed to cater to a wide array of applications that require reliable and efficient power management solutions. The unique product code signifies its specific characteristics and capabilities within the Texas Instruments product range.

Key Features

  • Voltage Regulation: The DCPA10512P-U/700 ensures consistent voltage regulation, maintaining stable output even under varying load conditions. This feature is crucial for the longevity and reliability of sensitive electronic components.
  • Current Capacity: With a robust current handling capacity, this product is capable of supporting applications that demand a substantial power supply without compromising on performance.
  • Efficiency: Designed for optimal power conversion efficiency, the DCPA10512P-U/700 minimizes energy loss and heat generation, contributing to the overall energy-saving goals of modern electronic devices.
  • Thermal Management: The integrated circuit is equipped with excellent thermal management features, ensuring it operates within safe temperature ranges even under high load scenarios.
  • Compact Form Factor: Texas Instruments has engineered this product to be compact, making it suitable for space-constrained applications without sacrificing its power capabilities.

Applications

The versatility of the DCPA10512P-U/700 makes it an ideal choice for a wide range of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Controls
  • Automotive Electronics
  • Power Supply Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DCPA10512P-U/700 is no exception. It is manufactured to meet the highest industry standards, ensuring dependable performance in even the most demanding conditions. With Texas Instruments' rigorous testing and quality control procedures, customers can expect a product that delivers consistent results and long-term durability.

For detailed specifications, technical datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1757 $56.7028
9+ $11.6314 $104.6826
14+ $11.2679 $157.7506
19+ $10.9044 $207.1836
24+ $10.5410 $252.9840
32+ $9.4505 $302.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess