EN
  • EN
  • DE

DCPA10512DP

Part No DCPA10512DP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCPA1 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 42mA, 42mA
Power (Watts) 1 W
Voltage - Isolation 2 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 100°C
Efficiency 88%
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm), 7 Leads
Size / Dimension 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm)
Supplier Device Package 7-PDIP
Base Product Number DCPA10512
Standard Package 25 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868268-DCPA10512DP
Ultra Librarian 3D Model Ultra Librarian DCPA10512DP CAD Model

Description

The DCPA10512DP is a state-of-the-art integrated circuit developed by Texas Instruments, renowned for their cutting-edge technology and high-quality electronic components. This product is designed to cater to a wide range of applications, making it a versatile choice for professionals in the electronics industry.

Key Features

  • High Performance: The DCPA10512DP boasts exceptional operational standards, ensuring reliable and efficient performance in various applications.
  • Energy Efficiency: With an emphasis on power conservation, this IC is engineered to reduce energy consumption, making it ideal for battery-powered devices or energy-sensitive projects.
  • Durability: Constructed with robust materials, the DCPA10512DP is built to withstand harsh conditions and deliver consistent performance over time.
  • Compact Design: The compact footprint of the DCPA10512DP allows for seamless integration into space-constrained designs without compromising functionality.

Applications

The versatility of the DCPA10512DP makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Portable Devices

Technical Specifications

The technical specifications of the DCPA10512DP include:

  • Supply Voltage Range: [Insert Voltage Range]
  • Operating Temperature Range: [Insert Temperature Range]
  • Output Power: [Insert Power Output]
  • Package Type: [Insert Package Information]

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DCPA10512DP is subject to rigorous testing and quality control measures to ensure it meets the highest industry standards for reliability and performance.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through the Texas Instruments website to facilitate the integration of the DCPA10512DP into their projects.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6162 $58.4648
9+ $11.9928 $107.9352
13+ $11.6181 $151.0353
18+ $11.2433 $202.3794
24+ $10.8685 $260.8440
31+ $9.7442 $302.0702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess