EN
  • EN
  • DE

DCH010512DN7

Part No DCH010512DN7
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC MINI 1W 3KVDC ISOL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 42mA, 42mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Mounting Style Through Hole
Package 7-SIP Module (5 Leads)
Size / Dimension 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 75%
Power (Watts) - Max 1W
Win Source Part Number 013838-DCH010512DN7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCH010512DN7 CAD Model

Description

DCH010512DN7 - High Efficiency DC-DC Converter

The DCH010512DN7 is a compact and efficient DC-DC converter designed for industrial and commercial applications. This converter facilitates the seamless conversion of DC voltages, ensuring reliable power supply to various electronic devices.

  • Applications:
    • Telecommunications Equipment
    • Industrial Automation Systems
    • Embedded Systems
  • Features and Benefits:
    • High Efficiency Conversion: Reduces power loss and heat generation.
    • Compact Form Factor: Saves board space for more compact designs.
    • Wide Input Voltage Range: Increased flexibility for varied power sources.
  • Additional Details:
    • Output Voltage: 12V
    • Efficiency: Up to 85%
    • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7891 $53.3673
7+ $14.5962 $102.1734
11+ $14.1400 $155.5400
15+ $13.6839 $205.2585
19+ $13.2278 $251.3282
26+ $11.8594 $308.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess