EN
  • EN
  • DE

DAC8814IBDBR

Part No DAC8814IBDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad, Serial Input 16-Bit Multiplying Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 4
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±1.5 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
RoHS State Request Verification
Win Source Part Number 1166718-DAC8814IBDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8814
Introduction Date April 10, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8814IBDBR CAD Model

Description

Product Overview: Texas Instruments DAC8814IBDBR

The DAC8814IBDBR is a high-performance, quad, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments to meet the demanding needs of precision analog applications. This device is well-suited for a wide range of applications, including industrial automation, process control, medical equipment, and digital gain and offset adjustment systems. The DAC8814IBDBR offers exceptional accuracy and stability, making it a reliable choice for systems that require high-precision signal conversion.

Key Features

  • Resolution: 16-bit quad-channel DAC, providing fine-grained analog output.
  • Interface: Flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Settling Time: Fast settling time of 10μs to 0.003% FSR, allowing for rapid signal conversion and processing.
  • Output Range: Selectable output ranges of 2xVREF or 2.5xVREF, where VREF can be between 2.5V and 5.5V.
  • Power-On Reset: The device ensures a safe start-up by resetting the DAC outputs to mid-scale or zero-scale.
  • Supply Voltage: Operates from a single 2.7V to 5.5V supply, providing design flexibility for various system voltages.
  • Low Power Consumption: Features a power-down mode, significantly reducing the power consumption when not in active use.

Package and Reliability

The DAC8814IBDBR comes in a compact SSOP (Shrink Small Outline Package) with 28 pins, optimizing board space without compromising performance. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The robust design and high-quality manufacturing standards of Texas Instruments ensure that the DAC8814IBDBR provides consistent and dependable operation for critical applications.

Applications

  • Industrial Automation Systems
  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Medical Equipment
  • Analog Output Modules

In summary, the DAC8814IBDBR from Texas Instruments is a versatile and precise quad 16-bit DAC that offers designers a high level of performance and flexibility for a range of demanding applications. Its combination of speed, precision, and low power consumption makes it an ideal choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0601 $96.1202
3+ $39.4339 $118.3017
4+ $38.2016 $152.8064
6+ $36.9693 $221.8158
7+ $35.7370 $250.1590
10+ $32.0401 $320.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess