EN
  • EN
  • DE

DAC8718SPAG

Part No DAC8718SPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT OCTAL LP 64TQFP / DAC 8-CH Resistor-String 16-bit 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Number of D/A Converters 8
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 9 V ~ 36 V, ±4.5 V ~ 18 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 772486-DAC8718SPAG
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8718
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8718SPAG CAD Model

Description

Texas Instruments DAC8718SPAG Octal, 16-Bit, Serial Input, Voltage Output Digital-to-Analog Converter

The Texas Instruments DAC8718SPAG is a highly integrated digital-to-analog converter (DAC) designed for precision applications requiring multiple output channels. This octal, 16-bit DAC provides eight voltage output channels, each with its own 16-bit resolution, making it an ideal choice for industrial automation, process control, and other applications that demand high accuracy and stability.

Constructed with advanced silicon technology, the DAC8718SPAG features a serial peripheral interface (SPI) that facilitates communication with microcontrollers or digital signal processors. This interface allows for easy integration into existing systems and simplifies the design process for engineers.

One of the key attributes of the DAC8718SPAG is its exceptional performance in terms of linearity and low noise, which ensures precise and reliable conversion from digital values to analog voltages. The device operates over a wide supply range of ±10.8V to ±16.5V for the analog supply and 2.7V to 5.5V for the digital supply, providing flexibility in various power environments.

Each of the eight DAC channels can be individually programmed via the SPI interface, allowing for independent control of the output voltage. Additionally, the DAC8718SPAG offers a variety of user-selectable output ranges, such as bipolar ±10V, ±5V, and unipolar 0V to 10V, 0V to 5V, providing versatility for different application requirements.

To ensure operational reliability, the DAC8718SPAG includes an internal reference with low temperature drift. The device also features power-on-reset to zero-scale or mid-scale, depending on the user configuration, which prevents unwanted outputs during power-up sequences.

For safety-critical applications, the DAC8718SPAG comes with a built-in cyclic redundancy check (CRC) for data communication, which helps to detect errors and maintain data integrity. The device is encapsulated in a compact TSSOP-38 package, which is conducive to space-constrained applications.

Overall, the Texas Instruments DAC8718SPAG stands out as a high-performance, multi-channel DAC solution that offers precision, flexibility, and ease of use for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4964 $89.4964
2+ $86.6094 $173.2188
3+ $83.7224 $251.1672
4+ $75.0615 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,058 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess