DAC8564IAPWR Overview
Engineered for industrial-grade systems, the DAC8564IAPWR is a quad-channel DAC that supports high-resolution outputs for applications demanding multi-channel precision. It's robust design ensures it operates effectively even in challenging environmental conditions.
- Applications/Projects:
- Robotics and motion control
- Environmental monitoring systems
- Actuator control
- Scientific instrumentation
- Key Features and Benefits:
- Quad-channel outputs allow for complex multi-signal applications
- Enhanced accuracy with a built-in precision reference
- Compact form factor reduces board space requirements
- Wide temperature range assures reliability in diverse environments
- Additional Details:
- Power supply capable from 2.7V to 5.5V
- SPI communication interface
- Operational temperature range: -40°C to 105°C
- Output range extends from 0V to VDD