EN
  • EN
  • DE

DAC8560IADGKTG4

Part No DAC8560IADGKTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SER 8VSSOP / DAC 1-CH Resistor-String 16-bit 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4, ±0.5
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 772482-DAC8560IADGKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8560
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8560IADGKTG4 CAD Model

Description

The DAC8560IADGKTG4 is a high-precision, fully integrated, 16-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This advanced DAC offers exceptional accuracy and stability, making it an ideal choice for industrial applications that require precise analog output, such as process control, automated test equipment, and portable instrumentation.

Key Features

  • Resolution: 16-bit
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Settling Time: 10µs to ±0.003% FSR
  • Output Type: Voltage - Unbuffered
  • Reference Type: External
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature: -40°C to +105°C
  • Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Performance

The DAC8560IADGKTG4 boasts a low glitch energy and a flexible reference input, which supports a wide range of input voltages. Its monotonic output ensures consistent and predictable performance across the entire operating range. The device's power-on-reset circuitry guarantees that the DAC output powers up at zero volts and remains there until a valid write takes place.

Applications

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC8560IADGKTG4 is no exception. It is designed to meet the stringent requirements of industrial environments, ensuring long-term reliability and performance. The device is also RoHS compliant, minimizing the environmental impact and meeting global regulatory standards.

Design Support

Developers can take advantage of Texas Instruments' comprehensive design resources, including reference designs, simulation tools, and technical documentation to accelerate their product development cycle when incorporating the DAC8560IADGKTG4 into their designs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess