EN
  • EN
  • DE

DAC8163TDSCT

Part No DAC8163TDSCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL BIT, LOW-POWER, VOLTAGE-OUT / DAC 2-CH Resistor-String 14-bit 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 772459-DAC8163TDSCT
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8163
Introduction Date September 26, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8163TDSCT CAD Model

Description

Introducing the DAC8163TDSCT from Texas Instruments

The DAC8163TDSCT is a state-of-the-art digital-to-analog converter (DAC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision DAC is part of the DAC816x family and is specifically engineered to meet the high-performance requirements of industrial applications such as automated test equipment, data acquisition systems, and process control.

Key Features

  • Resolution: The DAC8163TDSCT boasts a 14-bit resolution, ensuring fine granularity and high precision in analog output.
  • Channels: It features dual channels, allowing for simultaneous output of two analog signals, which can be beneficial for systems that require multi-tasking capabilities.
  • Output Range: The device supports a flexible output range, including both unipolar and bipolar modes, to accommodate a diverse set of application needs.
  • Interface: A serial peripheral interface (SPI) provides easy communication with microcontrollers or digital systems, ensuring seamless integration into existing designs.
  • Power Efficiency: With its low-power consumption, the DAC8163TDSCT is ideal for power-sensitive applications, contributing to energy savings and extended system life.
  • Package: The compact VSSOP (Very Small Shrink Small Outline Package) ensures minimal footprint on the PCB, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DAC8163TDSCT is versatile and can be employed in a wide range of applications. Its precision and reliability make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control
  • Programmable Logic Controllers (PLC)

Quality and Support

Texas Instruments is known for its commitment to quality, and the DAC8163TDSCT is no exception. Customers can expect robust performance and reliability. TI also provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the development process and accelerate time-to-market.

For engineers and designers looking for a high-performance DAC solution, the DAC8163TDSCT from Texas Instruments is an excellent choice that combines precision, efficiency, and versatility to meet the needs of sophisticated analog systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8241 $59.1205
11+ $9.7019 $106.7209
16+ $9.3987 $150.3792
22+ $9.0955 $200.1010
29+ $8.7923 $254.9767
39+ $7.8828 $307.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess