EN
  • EN
  • DE

DAC8163TDGST

Part No DAC8163TDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL BIT, LOW-POWER, VOLTAGE-OUT / DAC 2-CH Resistor-String 14-bit 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 772458-DAC8163TDGST
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8163
Introduction Date September 26, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8163TDGST CAD Model

Description

Texas Instruments DAC8163TDGST Product Overview

The DAC8163TDGST is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and accuracy in a compact, surface-mount package. This advanced DAC is an ideal solution for a wide range of applications, including industrial automation, process control, test and measurement equipment, and programmable logic controllers.

Key Features

  • High Resolution: With 16-bit resolution, the DAC8163TDGST ensures high precision in analog signal generation, making it suitable for applications that demand exacting standards.
  • Dual-Channel Output: The device features two independent DAC channels, allowing for simultaneous output of two analog signals from a single IC, which can be beneficial for reducing system complexity and saving space on the PCB.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low quiescent current, minimizing power consumption and heat dissipation.
  • Wide Supply Range: The DAC8163TDGST operates over a wide supply range, accommodating various system power rails and ensuring flexibility in system design.
  • Integrated Reference: An on-chip precision reference voltage simplifies the design by reducing the need for external components.
  • Flexible Interface: The device supports a versatile serial interface that is compatible with several microcontroller or microprocessor standards, ensuring easy integration into a variety of systems.

Package and Reliability

The DAC8163TDGST comes in a VSSOP (Very Small Shrink Small Outline Package) form factor, which is optimized for space-constrained applications. The small footprint does not compromise the device's performance or reliability, as it is built to meet Texas Instruments' stringent quality standards. The package is RoHS compliant and is designed for improved thermal performance and reliability under extended operating conditions.

Applications

Due to its high resolution and dual-channel output, the DAC8163TDGST is an excellent choice for professional audio equipment, waveform generation, and any system requiring precise analog output. Its robust design and reliability make it equally suitable for harsh industrial environments where consistent performance is critical.

In summary, the DAC8163TDGST from Texas Instruments exemplifies a blend of precision, integration, and efficiency, making it a versatile component for designers looking to enhance the performance of their analog output systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess