EN
  • EN
  • DE

DAC811BH

Part No DAC811BH
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Microprocessor-Compatible 12-BIT DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.125, ±0.25
Architecture R-2R
Operating Temperature Range -25°C ~ 85°C
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP SB
Win Source Part Number 1166624-DAC811BH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC811
Introduction Date January 01, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC811BH CAD Model

Description

The DAC811BH from Texas Instruments is a high-performance, precision digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the demanding requirements of industrial, test equipment, and high-end audio applications. With its advanced design and robust feature set, the DAC811BH is an ideal solution for systems requiring high precision analog output from digital signals.

Key Features

  • Resolution: The DAC811BH boasts a high-resolution 12-bit output, ensuring fine granularity and precise control over the analog signal.
  • Settling Time: It offers a fast settling time, enabling quick response to changes in the input data and making it suitable for high-speed applications.
  • Low Glitch Energy: The device minimizes glitch energy, which reduces the transient effects when the digital code changes, thereby improving the overall signal quality.
  • High Stability: With excellent temperature stability and low drift, the DAC811BH maintains its accuracy over a wide range of operating conditions.
  • Monotonicity: The DAC811BH guarantees monotonic performance over the entire operating temperature range, ensuring reliable and predictable behavior.
  • Versatile Voltage Outputs: It supports both unipolar and bipolar voltage outputs, providing flexibility in various system designs.
  • Compatibility: The device is TTL/CMOS compatible, allowing it to interface easily with a wide range of microprocessors and digital systems.

Applications

The DAC811BH is versatile and can be used in multiple applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • High-end audio equipment
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC811BH is no exception. It is built with high-quality materials and undergoes rigorous testing to ensure it meets TI's standards for performance and reliability. Whether you're developing professional-grade audio equipment or precise measurement tools, the DAC811BH provides the accuracy and consistency you need to deliver exceptional results.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.8629 $98.8629
2+ $95.6738 $191.3476
3+ $92.4847 $277.4541
4+ $82.9173 $331.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess