EN
  • EN
  • DE

DAC80501ZDQFT

Part No DAC80501ZDQFT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2)
Mounting SMD (SMT)
Base Product Number DAC80501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC80501ZDQFTTR,296-DAC80501ZDQFTDKR,296-DAC80501ZDQFTCT
Standard Package 250
Win Source Part Number 1032879-DAC80501ZDQFT
Ultra Librarian 3D Model Ultra Librarian DAC80501ZDQFT CAD Model

Description

The DAC80501ZDQFT from Texas Instruments is a highly precise digital-to-analog converter (DAC) designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This 16-bit, single-channel DAC offers outstanding accuracy and stability, making it an ideal solution for applications requiring fine voltage control and precision signal generation.

Key Features

  • Resolution: 16-bit single-channel DAC for high precision applications.
  • Data Interface: Compatible with a variety of digital interfaces, including SPI, QSPI, MICROWIRE, and DSP interface standards.
  • Output Range: Flexible reference voltage input allows for a wide range of output voltage possibilities, accommodating diverse application needs.
  • Accuracy: Ensures low Integral Nonlinearity (INL) and Differential Nonlinearity (DNL), which translates to high fidelity in signal conversion.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered devices and energy-conscious designs.
  • Package: The device comes in a compact WQFN-16 package, which is ideal for space-constrained applications.
  • Temperature Range: Operates across an extended temperature range, making it reliable in various environmental conditions.

Applications

The DAC80501ZDQFT is versatile and can be used in a wide array of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Telecommunications Equipment
  • Audio Equipment
  • Digital Gain and Offset Adjustment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC80501ZDQFT is no exception. This DAC is built to meet the stringent requirements of the industrial market, ensuring robust performance and long-term reliability. Whether you are developing precision instrumentation or sophisticated audio systems, the DAC80501ZDQFT from Texas Instruments offers the performance and features necessary to achieve outstanding results.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2680 $52.6800
24+ $4.3224 $103.7376
36+ $4.1874 $150.7464
50+ $4.0523 $202.6150
64+ $3.9172 $250.7008
86+ $3.5120 $302.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess