EN
  • EN
  • DE

DAC7760IPW

Part No DAC7760IPW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1148+
Reference case HTSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752862-DAC7760IPW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7760IPW CAD Model

Description

Product Overview: Texas Instruments DAC7760IPW

The DAC7760IPW is a robust, precision digital-to-analog converter (DAC) designed by Texas Instruments (TI) to meet the demanding requirements of industrial applications. This 12-bit DAC is encapsulated in a TSSOP-16 package, ensuring a compact footprint suitable for space-constrained applications while providing a high level of performance and reliability.

Key Features

  • Resolution: The DAC7760IPW offers a 12-bit resolution, providing fine granularity in the analog output, which is essential for precise control tasks.
  • Integrated Features: It comes with an integrated 2.5V reference and output amplifier, simplifying the design and reducing external component count.
  • Output Range: The device supports a flexible output range, including 0-5V, 0-10V, ±5V, and ±10V, which can be selected according to the requirements of the application.
  • Communication Interface: Communication with the DAC7760IPW is established via a 4-wire SPI-compatible serial interface, which is widely used and easy to integrate with a variety of microcontrollers and digital systems.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +105°C, making it suitable for harsh environments.
  • Power-On Reset: The DAC7760IPW features a power-on reset to zero-scale or mid-scale depending on the model, which ensures a known startup state.

Applications

The DAC7760IPW is particularly well-suited for a range of industrial applications, including:

  • Process control and automation
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Analog output modules
  • Test equipment

Quality and Support

TI is known for its commitment to quality and long-term reliability. The DAC7760IPW is no exception and is backed by TI's extensive technical documentation and support network. Engineers can access datasheets, application notes, and evaluation modules to expedite design-in processes and bring their products to market faster.

With its combination of performance, integrated features, and ease of use, the DAC7760IPW from Texas Instruments stands out as an excellent choice for designers looking to implement precise analog output functionality in their industrial systems.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0036 $67.0036
2+ $54.9774 $109.9548
3+ $53.2593 $159.7779
4+ $51.5413 $206.1652
6+ $49.8232 $298.9392
7+ $44.6691 $312.6837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess