EN
  • EN
  • DE

DAC7728SPAG

Part No DAC7728SPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Digital to Analog Converter
Manufacturer Texas Instruments
Package Tray
Family Name DAC7728
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DAC7728SPAG-NDR, 296-25468, -296-25468-ND, -296-25468
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846941-DAC7728SPAG
Ultra Librarian 3D Model Ultra Librarian DAC7728SPAG CAD Model

Description

Introducing the DAC7728SPAG from Texas Instruments

The DAC7728SPAG is a highly versatile, octal, 12-bit, digital-to-analog converter (DAC) designed by the renowned semiconductor manufacturer, Texas Instruments. This precision DAC is engineered to meet the demanding requirements of complex industrial applications such as programmable logic controllers, distributed control systems, and factory automation equipment.

At the heart of the DAC7728SPAG's functionality is its ability to provide eight individual DAC channels, each capable of converting digital input signals into finely-tuned analog outputs. This allows for precise control over a wide range of equipment, making it an indispensable component in systems that require multiple analog outputs to operate concurrently.

The device operates over a wide supply range from 2.7V to 5.5V, providing the flexibility needed for various power environments. Additionally, it features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing digital systems.

One of the key benefits of the DAC7728SPAG is its integrated precision reference with low temperature coefficient, which enhances the stability and accuracy of the output signals. This built-in reference reduces the need for external components, thereby simplifying the design and saving on board space.

The DAC7728SPAG also boasts a robust set of features that enhance its performance and reliability. It includes per-channel, user-programmable, soft-span selection, which allows the output range of each DAC to be individually configured for 0V to 5V, 0V to 2.5V, ±5V, or ±2.5V, providing designers with exceptional flexibility. Moreover, the device features a power-on reset to zero-scale or mid-scale, depending on the configuration, which ensures a predictable start-up state.

For applications requiring a high degree of precision and control, the DAC7728SPAG's innovative design and integrated features make it a smart choice. Its compact 64-HTQFP (14x14) package allows it to fit into space-constrained applications, while its performance characteristics ensure reliable operation in a variety of demanding environments.

In summary, the DAC7728SPAG from Texas Instruments is a state-of-the-art DAC solution that offers unmatched functionality and flexibility for advanced industrial applications. Its precision, integrated features, and compatibility with various digital interfaces make it a top-tier choice for designers looking to enhance their systems with high-quality analog outputs.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.0582 $52.0582
3+ $42.7144 $128.1432
4+ $41.3796 $165.5184
5+ $40.0448 $200.2240
7+ $38.7099 $270.9693
9+ $34.7055 $312.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess