EN
  • EN
  • DE

DAC7642VFB

Part No DAC7642VFB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Dual Voltage Output DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166572-DAC7642VFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7642VFB CAD Model

Description

The DAC7642VFB from Texas Instruments is a highly integrated, dual 16-bit digital-to-analog converter (DAC) designed for precision applications in industrial, instrumentation, and communication systems. This advanced DAC features two independent output channels, each capable of converting digital input signals into high-accuracy analog voltages with a 16-bit resolution.

Key Features

  • Dual 16-Bit DACs: The DAC7642VFB consists of two independent DACs, allowing for simultaneous output of two analog signals with fine resolution.
  • High Precision: With its 16-bit resolution, the DAC7642VFB ensures high precision in the conversion process, making it suitable for applications that require exact voltage outputs.
  • Flexible Interface: The device supports a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into various system designs.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC7642VFB operates with low power consumption, contributing to energy efficiency in end-use applications.
  • Monotonic over Temperature: The output of the DAC7642VFB is guaranteed to be monotonic over the entire operating temperature range, ensuring reliable performance in varying environmental conditions.
  • Voltage Output: The device provides a flexible voltage output range, which can be configured according to the needs of the specific application.
  • Small Package: The DAC7642VFB comes in a compact, surface-mount VFBGA package, making it ideal for space-constrained applications.

Applications

The DAC7642VFB is versatile and can be utilized in a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Telecommunications Infrastructure

With its combination of precision, dual-channel output, and low power consumption, the Texas Instruments DAC7642VFB is an excellent choice for designers looking to incorporate reliable digital-to-analog conversion into their systems.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1739 $76.3478
4+ $31.3222 $125.2888
5+ $30.3434 $151.7170
7+ $29.3646 $205.5522
9+ $28.3858 $255.4722
12+ $25.4493 $305.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess