EN
  • EN
  • DE

DAC7634E/1K

Part No DAC7634E/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Digital to Analog Converter 4 48-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name DAC7634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC7634E/1KG4, DAC7634E/1KG4-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868184-DAC7634E/1K
Ultra Librarian 3D Model Ultra Librarian DAC7634E/1K CAD Model

Description

The DAC7634E/1K is a high-performance, four-channel digital-to-analog converter (DAC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications.

Key Features

  • Resolution: The DAC7634E/1K offers a 16-bit resolution, providing fine granularity and high precision for analog output signals.
  • Quad Channels: It features four independent DAC channels, allowing for multiple analog outputs from a single device which can be beneficial for complex systems requiring several analog signals.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Settling Time: With a fast settling time, the DAC7634E/1K ensures quick response times in critical applications, making it suitable for digital control loops and direct digital synthesis (DDS).
  • Power Supply: It operates on a +5V power supply, which is common in digital systems, simplifying power management design.
  • Package: The device is available in a compact, surface-mount package (SSOP-20), which is ideal for space-constrained applications.

Applications

The DAC7634E/1K is versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Waveform generation
  • Audio equipment

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DAC7634E/1K is no exception. It features low power consumption and a wide operating temperature range, making it suitable for demanding environments. Additionally, the device's built-in power-on-reset function ensures that the DAC outputs power up at zero scale or midscale, depending on the user's configuration, further enhancing the system stability.

For engineers and designers looking for a high-quality, multi-channel DAC, the DAC7634E/1K from Texas Instruments offers a robust solution that combines performance, precision, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5129 $89.5129
2+ $86.6254 $173.2508
3+ $83.7379 $251.2137
4+ $75.0754 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess