EN
  • EN
  • DE

DAC7632VFBRG4

Part No DAC7632VFBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 32LQFP / 16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 16
Number of D/A Converters 2
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±1
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number DAC7632
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1055159-DAC7632VFBRG4
Ultra Librarian 3D Model Ultra Librarian DAC7632VFBRG4 CAD Model

Description

The DAC7632VFBRG4 is a high-performance, dual-channel digital-to-analog converter (DAC) developed by Texas Instruments, designed for precision conversion of digital signals into analog voltages. This component is suitable for a wide range of applications, including industrial automation, telecommunication systems, and medical equipment.

Key Features:

  • Resolution: The DAC7632VFBRG4 provides 16-bit resolution, ensuring high precision and fine granularity in the analog output.
  • Dual Channels: It features two independent DAC channels, allowing for simultaneous output of two different analog signals from digital inputs.
  • Interface: The device includes a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces, providing easy integration into a variety of systems.
  • Power Supply: Operating from a 2.7V to 5.5V power supply, the DAC7632VFBRG4 is versatile in terms of power compatibility and is suitable for both portable and fixed equipment.
  • Package: Housed in a compact VFBGA package, it occupies minimal board space, making it ideal for space-constrained applications.
  • Settling Time: This DAC offers a fast settling time, enabling rapid updates of the analog output which is crucial for dynamic applications.

Performance and Reliability:

Texas Instruments' DAC7632VFBRG4 is engineered to deliver high accuracy and stability. It features a low-glitch energy output which reduces the likelihood of voltage spikes during transitions, thus enhancing the quality of the analog signal. Moreover, the device includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place.

Applications:

The versatility of the DAC7632VFBRG4 makes it an excellent choice for a multitude of applications, including process control systems, programmable voltage and current sources, digital gain and offset adjustment, and ATE equipment. Its robust design and high level of integration make it a reliable component for both new designs and upgrades to existing systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess