The DAC7513E/250G4 is a high-performance, low-power, voltage-output, 12-bit digital-to-analog converter (DAC) developed by Texas Instruments. This precision DAC is designed to provide a cost-effective solution for demanding applications that require a high degree of accuracy and stability. It is an ideal component for use in portable battery-operated equipment, data acquisition systems, digital gain and offset adjustment, and industrial process control.
Key Features
- Resolution: 12-bit digital-to-analog conversion ensures fine granularity and precise analog output.
- Update Rate: The DAC7513E/250G4 offers a fast settling time, making it suitable for applications requiring quick response times.
- Low Power Consumption: With a typical power consumption of just 115 µW at 2.7V, this DAC is highly energy-efficient, making it ideal for portable devices.
- Supply Voltage Range: It operates on a wide supply voltage range from 2.7V to 5.5V, providing flexibility across different power environments.
- Output Amplifier: The integrated rail-to-rail output amplifier allows for easy interfacing with subsequent stages.
- Package: Housed in a VSSOP-8 package, the DAC7513E/250G4 is compact and suitable for space-constrained applications.
Performance Characteristics
The DAC7513E/250G4 ensures excellent accuracy and linearity, with a monotonic output over the entire operating temperature range. The device features a low glitch impulse, which minimizes the amount of noise injected into the DAC output when the digital code changes, thus preserving signal fidelity.
Applications
Thanks to its versatility and performance, the DAC7513E/250G4 is well-suited for a variety of applications, including:
- Portable, battery-powered equipment
- Process control and automation
- Data acquisition systems
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Medical equipment
Overall, the DAC7513E/250G4 from Texas Instruments is a reliable and precise DAC that offers a balance of performance and power efficiency, thereby serving a broad spectrum of industrial and commercial applications.