EN
  • EN
  • DE

DAC70508ZRTER

Part No DAC70508ZRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name DAC70508
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51041-6, 296-51041-2, DAC70508ZRTER-ND, 296-51041-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868172-DAC70508ZRTER
Ultra Librarian 3D Model Ultra Librarian DAC70508ZRTER CAD Model

Description

Texas Instruments DAC70508ZRTER Digital-to-Analog Converter

The DAC70508ZRTER from Texas Instruments is a high-performance, octal-channel, 16-bit digital-to-analog converter (DAC) designed to provide precision voltage outputs in a wide range of applications. This device is part of TI's extensive DAC portfolio, which is renowned for its reliability and cutting-edge performance.

One of the key features of the DAC70508ZRTER is its 16-bit resolution, which ensures high precision in the conversion process, allowing for fine control over analog output. This makes it an ideal choice for applications that require exacting standards, such as industrial automation, test equipment, and high-end audio systems.

The converter operates over a specified power supply range of 2.7V to 5.5V, providing flexibility in various system designs. It also offers a wide output range that can be configured to either buffered or unbuffered voltage outputs, further enhancing its adaptability to different applications.

With an integrated 2.5V, 5ppm/°C internal reference, the DAC70508ZRTER reduces the need for external components, simplifying design and saving board space. Additionally, it features low power consumption, which is critical for energy-sensitive applications. The device also includes a power-on-reset circuit that ensures the DAC output powers up at zero scale or midscale, and remains there until a valid write to the device occurs.

The DAC70508ZRTER is housed in a compact WQFN-16 package, making it suitable for space-constrained applications. It supports a wide temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Communication with the DAC70508ZRTER is facilitated through a flexible, 4-wire SPI-compatible serial interface that operates at clock rates up to 50MHz. This allows for easy integration with microcontrollers and digital systems without the need for complex interfacing, making it a user-friendly option for both experienced engineers and those new to DAC technology.

Overall, the Texas Instruments DAC70508ZRTER is a versatile and precise component that offers exceptional performance for a variety of demanding applications, making it a top choice for designers looking to enhance their systems with high-quality digital-to-analog conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7552 $59.5104
5+ $24.4145 $122.0725
7+ $23.6516 $165.5612
9+ $22.8886 $205.9974
12+ $22.1257 $265.5084
16+ $19.8368 $317.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,188 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess