EN
  • EN
  • DE

DAC703JU

Part No DAC703JU
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166494-DAC703JU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC703JU CAD Model

Description

The DAC703JU, brought to you by Texas Instruments, is a high-performance, precision 16-bit digital-to-analog converter (DAC) designed to offer exceptional accuracy and stability. This component is an integral part of many digital systems, providing a seamless conversion from digital data to analog signals, which is essential in applications such as data acquisition systems, digital control loops, and industrial automation.

Key Features

  • Precision 16-Bit Resolution: The DAC703JU ensures high-resolution output, making it suitable for applications requiring a high degree of precision and fine granularity.
  • Monotonic Over Temperature: The device guarantees monotonic performance over its entire operating temperature range, ensuring reliable and predictable behavior in various conditions.
  • Settling Time: With a fast settling time, this DAC allows for quick updates to the analog output, which is crucial for time-sensitive applications.
  • Output Range: The DAC703JU offers a versatile output range, which can be easily programmed to fit specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for portable and battery-powered devices where power conservation is critical.
  • Interface: The digital interface is compatible with various microprocessors and digital systems, ensuring easy integration into a wide range of products.

Applications

The DAC703JU is well-suited for a multitude of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Test Equipment and Instrumentation
  • Analog Signal Waveform Generation

Package and Reliability

Encased in a robust package, the DAC703JU is designed to withstand harsh industrial environments while maintaining its performance integrity. Its long-term reliability is a testament to Texas Instruments' commitment to quality, making it a trusted choice for engineers and designers across various industries.

Whether you're developing sophisticated industrial systems or designing precise measurement instruments, the DAC703JU from Texas Instruments provides the accuracy and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess