EN
  • EN
  • DE

DAC61408RHAR

Part No DAC61408RHAR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DIGITAL TO ANALOG CONVERTER / 12 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 8
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Mounting SMD (SMT)
Base Product Number DAC61408
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC61408RHARTR
Standard Package 2,500
Win Source Part Number 1007294-DAC61408RHAR
Ultra Librarian 3D Model Ultra Librarian DAC61408RHAR CAD Model

Description

The Texas Instruments DAC61408RHAR is a state-of-the-art, precision 14-bit digital-to-analog converter (DAC) that offers exceptional performance and flexibility, making it an ideal choice for a wide range of applications including industrial automation, process control, and professional audio equipment.

Key Features

  • Resolution: The DAC61408RHAR provides high-resolution 14-bit analog output, ensuring accurate and precise signal representation for critical applications.
  • Channels: It features eight individually programmable DAC channels, allowing for multiple signal outputs from a single device.
  • Interface: The device supports a versatile SPI interface, which ensures easy communication with microcontrollers and digital systems.
  • Power Supply: It operates over a wide supply range from 2.7V to 5.5V, providing flexibility in various power environments.
  • Package: The DAC61408RHAR is available in a compact 40-VQFN (6x6) package, making it suitable for space-constrained applications.

Performance Characteristics

With its low glitch energy and on-chip output buffer amplifiers, the DAC61408RHAR ensures smooth and stable analog outputs. The device also features a monotonic output over the entire operating temperature range, which is critical for reliable and predictable system performance.

Applications

Due to its high level of precision and flexibility, the DAC61408RHAR is well-suited for a variety of applications, including:

  • Programmable Logic Controllers (PLCs)
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQs)
  • Professional Audio Equipment
  • Analog Output Modules

Conclusion

The Texas Instruments DAC61408RHAR is a versatile and reliable DAC solution that meets the needs of demanding applications requiring high precision and multiple output channels. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to improve their system performance while conserving board space.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4917 $74.9834
4+ $30.7624 $123.0496
6+ $29.8011 $178.8066
7+ $28.8397 $201.8779
9+ $27.8784 $250.9056
13+ $24.9945 $324.9285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,545 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess