EN
  • EN
  • DE

DAC60508ZRTET

Part No DAC60508ZRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 8
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number DAC60508
Other Names 296-47616-1,296-47616-2,296-47616-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265195-DAC60508ZRTET
Ultra Librarian 3D Model Ultra Librarian DAC60508ZRTET CAD Model

Description

Product Overview: DAC60508ZRTET by Texas Instruments

The DAC60508ZRTET is a highly precise digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This 8-channel, 12-bit DAC is part of TI's extensive portfolio of data converters that offer a balance of performance, power efficiency, and versatility, making them ideal for a wide range of applications.

Key Features

  • Resolution: The DAC60508ZRTET boasts a 12-bit resolution, providing fine-grain output voltage control that allows for precise analog signal generation.
  • Channels: This device features 8 independent DAC channels, enabling multiple signal outputs from a single chip, which is beneficial for reducing system complexity and saving board space.
  • Interface: It includes an I2C-compatible serial interface, ensuring easy communication with microcontrollers or processors and simplifying the digital data input process.
  • Power Supply: The DAC operates with a wide power supply range of 2.7V to 5.5V, making it adaptable to various power environments and system requirements.
  • Package: The product comes in a compact WQFN-16 package, which is highly space-efficient and suitable for space-constrained applications.
    • Applications

      The DAC60508ZRTET is designed to meet the needs of various applications where precise digital-to-analog conversion is essential. Its typical applications include:

      • Industrial automation and process control systems
      • Data acquisition systems
      • Portable and battery-powered equipment
      • Analog output modules
      • Programmable logic controllers (PLCs)

      Performance and Quality

      Texas Instruments is known for its commitment to quality and performance. The DAC60508ZRTET is built to meet the rigorous standards expected from TI products. It provides stable and reliable performance even in challenging conditions, ensuring that your applications run smoothly and efficiently.

      Conclusion

      With its combination of high resolution, multiple channels, and a user-friendly interface, the DAC60508ZRTET from Texas Instruments stands out as a versatile solution for any system requiring accurate DAC capabilities. Its robust design and adaptability make it a go-to choice for engineers and designers looking to enhance their analog output precision.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7241 $61.4482
4+ $25.2095 $100.8380
7+ $24.4217 $170.9519
9+ $23.6339 $212.7051
11+ $22.8461 $251.3071
15+ $20.4827 $307.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess