EN
  • EN
  • DE

DAC43401DSGT

Part No DAC43401DSGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8WSON / 8 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I²C
Reference Type Internal
Voltage - Supply, Analog 1.8V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting Type Surface Mount
Base Product Number DAC43401
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353148-DAC43401DSGT
Ultra Librarian 3D Model Ultra Librarian DAC43401DSGT CAD Model

Description

The DAC43401DSGT from Texas Instruments is a state-of-the-art digital-to-analog converter (DAC) designed for high-precision applications where accuracy and stability are paramount. This advanced DAC is part of TI's extensive line of data conversion solutions that cater to a wide range of industries, including communication, instrumentation, and industrial automation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is essential for applications requiring exact voltage or current outputs.
  • Interface: It features a versatile SPI (Serial Peripheral Interface) that ensures easy integration with a variety of microcontrollers and digital systems.
  • Output Range: The DAC43401DSGT offers a flexible output range, which can be configured to match the requirements of the target application, thus providing designers with greater versatility in system design.
  • Accuracy: With its high accuracy and low drift, this DAC ensures that the output signal remains consistent and reliable over time and temperature variations, making it ideal for critical applications.
  • Power Efficiency: Designed with power efficiency in mind, the DAC43401DSGT operates with a low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Package: The device comes in a compact, surface-mountable VSSOP (Very-Thin Shrink Small Outline Package) that is conducive to space-constrained applications.

Applications

The DAC43401DSGT excels in various applications where precision is crucial. It is widely used in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Control Systems
  • Portable Instrumentation
  • Process Control
  • Medical Equipment

With its robust design and advanced features, the Texas Instruments DAC43401DSGT is an ideal choice for engineers and designers looking to implement a high-performance DAC in their systems. Its combination of precision, flexibility, and efficiency makes it a valuable component in any precision-dependent application.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5262 $52.6200
235+ $0.4317 $101.4495
360+ $0.4182 $150.5520
495+ $0.4048 $200.3760
640+ $0.3913 $250.4320
860+ $0.3508 $301.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,250 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess