EN
  • EN
  • DE

DAC43401DSGRQ1

Part No DAC43401DSGRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description AUTOMOTIVE, 8-BIT, 1-CHANNEL, SM / 8 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 1
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Voltage - Supply, Analog 1.71V ~ 5.5V
Voltage - Supply, Digital 0.4V ~ 1.62V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting Surface Mount
Base Product Number DAC43401
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC43401DSGRQ1DKR,296-DAC43401DSGRQ1CT,296-DAC43401DSGRQ1TR
Standard Package 3,000
Win Source Part Number 1317878-DAC43401DSGRQ1
Ultra Librarian 3D Model Ultra Librarian DAC43401DSGRQ1 CAD Model

Description

The DAC43401DSGRQ1 is a state-of-the-art, 10-bit digital-to-analog converter (DAC) designed specifically for the automotive industry by Texas Instruments. This high-performance, single-channel DAC offers a seamless solution for applications requiring precise digital signal conversion to analog form.

With its robust design, the DAC43401DSGRQ1 meets the stringent requirements of the automotive sector, including extended temperature ranges and reliability under harsh conditions. It is AEC-Q100 qualified, ensuring that it complies with the highest quality and performance standards for automotive electronics.

This device operates from a wide supply range of 2.7V to 5.5V, making it highly versatile for various automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that demand accurate analog signal processing.

The DAC43401DSGRQ1 features a low-power architecture, which is essential for reducing energy consumption in automotive applications. This contributes to the overall efficiency of the vehicle's electronic systems and aligns with the industry's move towards more environmentally friendly technologies.

Integration is made simple with the DAC43401DSGRQ1's SPI interface, which allows for easy communication with microcontrollers or other digital systems within the vehicle. The device also includes an internal reference that minimizes the need for external components, thus reducing system complexity and cost.

Key features of the DAC43401DSGRQ1 include:

  • 10-bit resolution for precise analog output
  • Single-channel output for targeted signal conversion
  • Wide supply voltage range for flexible integration
  • AEC-Q100 qualification for automotive reliability
  • Low-power consumption for energy efficiency
  • SPI interface for straightforward digital communication
  • Internal reference to reduce external part count

In summary, the DAC43401DSGRQ1 from Texas Instruments is an excellent choice for automotive manufacturers and suppliers looking for a reliable, high-performance DAC that can withstand the rigors of the automotive environment while delivering precise and efficient analog signal conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9387 $58.1610
65+ $1.5907 $103.3955
100+ $1.5410 $154.1000
135+ $1.4913 $201.3255
175+ $1.4416 $252.2800
235+ $1.2925 $303.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253,556 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess