EN
  • EN
  • DE

DAC38RF90IAAVR

Part No DAC38RF90IAAVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC38RF90IAAVR / 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 2
Settling Time 1ns (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 0.95V ~ 1.05V
INL/DNL (LSB) ±4, ±2
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Surface Mount
Base Product Number DAC38RF90
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN 3A001A5B2B
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1317861-DAC38RF90IAAVR
Ultra Librarian 3D Model Ultra Librarian DAC38RF90IAAVR CAD Model

Description

The DAC38RF90IAAVR from Texas Instruments is a high-performance, dual-channel, 14-bit digital-to-analog converter (DAC) designed to cater to the demanding requirements of modern wireless communication systems. This advanced DAC is part of Texas Instruments' extensive portfolio of data converters that are engineered to deliver exceptional speed, precision, and flexibility.

With a maximum sampling rate of 9 GSPS (giga-samples per second), the DAC38RF90IAAVR is capable of direct RF synthesis up to 4.5 GHz, which makes it an ideal choice for a wide range of applications including multi-standard cellular base stations, software-defined radios, and high-frequency test equipment.

The device boasts a flexible configuration that allows for dual or single-channel operation, providing designers with the versatility needed for complex signal chain designs. Additionally, it comes with an array of digital signal processing features such as digital up-conversion, interpolation filters, and a low-latency digital quadrature modulator, which significantly reduce the system's FPGA or ASIC signal processing requirements.

Key Features:

  • 14-bit resolution for precise signal representation.
  • Dual-channel operation with up to 9 GSPS sampling rate.
  • Direct RF synthesis capability for frequencies up to 4.5 GHz.
  • Advanced digital signal processing features.
  • Flexible interpolation filters to support various data rates.
  • Low-latency digital quadrature modulator.
  • Integrated phase-locked loop (PLL) for easy clocking.

The DAC38RF90IAAVR is housed in a compact, 10x10 mm, 144-ball BGA (ball grid array) package, which minimizes the board space required and simplifies the design-in process. Its robust performance coupled with power efficiency makes it an excellent choice for high-speed signal generation in both commercial and defense-related applications.

Texas Instruments provides comprehensive technical support and design resources, including detailed datasheets, application notes, and evaluation modules, to facilitate rapid development and deployment of systems utilizing the DAC38RF90IAAVR.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess