EN
  • EN
  • DE

DAC38RF82IAAV

Part No DAC38RF82IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 144FCBGA / Dual-Channel, Differential-Output, 14-Bit, 9-GSPS, RF-Sampling DAC With JESD204B Interface, On-Chip PLL and Wide-Band Interpolation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Number of Bits 14
Number of D/A Converters 2
Settling Time 1ns (Typ)
Output Type Voltage - Buffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 0.95V ~ 1.05V
INL/DNL (LSB) ±4, ±3
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Style Surface Mount
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814291-DAC38RF82IAAV
Ultra Librarian 3D Model Ultra Librarian DAC38RF82IAAV CAD Model

Description

The DAC38RF82IAAV is a state-of-the-art dual-channel digital-to-analog converter (DAC) from Texas Instruments, designed for advanced radio frequency (RF) applications. This high-performance component is capable of sample rates up to 9 Giga Samples Per Second (GSPS), making it an ideal solution for systems that require high-speed data conversion with minimal distortion and noise.

The DAC38RF82IAAV boasts a 16-bit resolution, ensuring precise digital-to-analog conversion with excellent dynamic performance. It is optimized for multi-carrier and wide bandwidth applications, which is essential for modern communication systems, such as 5G, radar, satellite, and electronic warfare.

Featuring an advanced digital signal processing (DSP) block, the DAC38RF82IAAV includes complex modulator, numerically controlled oscillator (NCO), and digital up-conversion, which greatly simplify system design by reducing the need for external components. This DSP block also enables the generation of multiple independent signal bands, further enhancing the DAC's versatility in complex RF systems.

The device integrates a JESD204B interface for high-speed data transfer, which supports lane rates up to 12.5 Gbps. This interface ensures efficient and reliable communication with FPGAs or ASICs, allowing for seamless system integration. The DAC38RF82IAAV also includes internal calibration routines that maintain performance over temperature and process variations.

Texas Instruments has designed the DAC38RF82IAAV with power efficiency in mind. It operates with a core voltage of 0.9V and offers various power-down modes to minimize power consumption when full performance is not required, making it well-suited for portable and energy-sensitive applications.

The DAC38RF82IAAV is available in a compact, 10 mm x 10 mm, 144-ball BGA package, which is ideal for space-constrained applications. With its combination of high speed, precision, and integration, the DAC38RF82IAAV is a powerful tool for designers looking to push the boundaries of RF performance in their products.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $370.0125 $370.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess