EN
  • EN
  • DE

DAC3174IRGCR

Part No DAC3174IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 64VQFN / Dual 14-bit 500 MSPS Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 14
Number of D/A Converters 2
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 1.89V, 3.15V ~ 3.45V
Voltage - Supply, Digital 1.71V ~ 1.89V
INL/DNL (LSB) ±2, ±1
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Part Number Series DAC3174
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811692-DAC3174IRGCR
Ultra Librarian 3D Model Ultra Librarian DAC3174IRGCR CAD Model

Description

Texas Instruments DAC3174IRGCR Digital-to-Analog Converter

The DAC3174IRGCR is a high-performance, 14-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of advanced digital signal processing applications. This device is part of TI's extensive DAC portfolio, which is renowned for its exceptional accuracy, reliability, and speed.

Featuring a dual-channel architecture, the DAC3174IRGCR operates at a maximum sampling rate of 500 MSPS, enabling it to handle high-speed data conversion with ease. This makes it an ideal choice for applications requiring rapid and precise digital-to-analog conversion, such as wireless communication systems, radar and satellite communications, medical imaging, and test equipment.

The DAC3174IRGCR is equipped with an internal reference that simplifies the design process by reducing external component requirements. However, for applications demanding enhanced flexibility, an external reference can also be used. This versatility ensures that the DAC can be tailored to meet the specific needs of various applications.

With its low power consumption and a 3.3V single-supply operation, the DAC3174IRGCR is designed to be energy-efficient, making it suitable for portable and battery-powered devices. The device also features a power-down mode that further reduces power usage when the DAC is not in active operation.

Integration with digital signal processors and microcontrollers is made seamless thanks to the DAC3174IRGCR's flexible parallel LVCMOS/LVDS interface. The interface supports various input data formats, including both straight binary and two's complement, allowing for straightforward integration with a wide range of digital systems.

The DAC3174IRGCR comes in a compact 64-VQFN (7x7) package, which is optimized for space-constrained applications. Its small footprint, combined with the high level of integration, helps designers to minimize board space and simplify layout.

Overall, the Texas Instruments DAC3174IRGCR is a robust and versatile digital-to-analog converter that delivers the performance needed for the most demanding applications. Its combination of high-speed operation, low power consumption, and ease of use make it an excellent choice for designers looking to enhance their systems with a reliable and efficient DAC solution.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0036 $74.0036
2+ $60.7209 $121.4418
3+ $58.8233 $176.4699
4+ $56.9258 $227.7032
5+ $55.0283 $275.1415
7+ $49.3357 $345.3499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess