EN
  • EN
  • DE

DAC3154IRGCT

Part No DAC3154IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT PAR DL 64VQFN / DAC 2-CH Current Steering 10-bit 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of D/A Converters 2
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 1.71 V ~ 1.89 V, 3.15 V ~ 3.45 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
INL/DNL (LSB) ±0.15, ±0.04
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 772419-DAC3154IRGCT
Popularity Medium
Supply and Demand Status Limited
Family Name DAC3154
Introduction Date June 01, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC3154IRGCT CAD Model

Description

Overview of Texas Instruments DAC3154IRGCT

The Texas Instruments DAC3154IRGCT is a high-performance, dual-channel, 10-bit digital-to-analog converter (DAC) designed to deliver precision and speed for demanding applications. This advanced DAC is part of the DAC315x family, which is well-suited for telecommunications, test equipment, and automated test equipment markets due to its exceptional data conversion accuracy and signal integrity.

Key Features

  • Resolution: The DAC3154IRGCT boasts a 10-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Dual-Channel: This device features two independent DAC channels, allowing for simultaneous output of two analog signals, which is ideal for complex signal generation tasks.
  • High-Speed Interface: Equipped with a high-speed serial peripheral interface (SPI), the DAC3154IRGCT ensures rapid data transfer rates, making it suitable for high-frequency signal processing.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it an excellent choice for portable and battery-powered applications.
  • Integrated Features: The DAC includes an internal reference and output amplifier, simplifying system design and reducing external component count.
  • Compact Packaging: Housed in a compact 64-VQFN package, the DAC3154IRGCT saves valuable board space in space-constrained applications.

Applications

The DAC3154IRGCT is versatile and can be used in a variety of applications, including:

  • Wireless communication infrastructure
  • Direct digital synthesis (DDS)
  • Base station equipment
  • Automated test equipment (ATE)
  • Medical imaging systems

Performance and Quality

With Texas Instruments' commitment to performance and reliability, the DAC3154IRGCT is designed to meet stringent industry standards. Its robust design ensures stable operation over a wide temperature range, making it a reliable choice for industrial environments. Furthermore, Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the DAC3154IRGCT into your design is as seamless as possible.

Whether you're looking to upgrade your current system or design a new one, the DAC3154IRGCT from Texas Instruments offers the precision, speed, and reliability needed to achieve outstanding performance in your digital-to-analog conversion applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7760 $87.5520
3+ $35.9188 $107.7564
5+ $34.7964 $173.9820
6+ $33.6739 $202.0434
8+ $32.5514 $260.4112
11+ $29.1840 $321.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess