EN
  • EN
  • DE

DAC2932PFBTG4

Part No DAC2932PFBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 12-Bit, 40MSPS Digital-to-analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166445-DAC2932PFBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC2932PFBTG4 CAD Model

Description

Texas Instruments DAC2932PFBTG4 Digital-to-Analog Converter

The DAC2932PFBTG4 is a high-performance, dual-channel digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor technology. This precision DAC is suitable for a wide range of applications, including telecommunication systems, automated test equipment, and digital signal processing. With its advanced design and robust features, the DAC2932PFBTG4 ensures accurate and reliable conversion of digital data into analog signals.

Featuring a 14-bit resolution, the DAC2932PFBTG4 provides fine granularity, allowing for precise analog output levels. This level of resolution is ideal for applications that demand high fidelity and exactness. The DAC operates with a sampling rate that ensures smooth and high-speed performance, making it well-suited for both static and dynamic applications where data throughput and conversion speed are critical.

The device comes in a PowerPAD™ TQFP-48 package, which is designed for enhanced thermal performance and space-saving on the PCB. The PowerPAD™ feature is especially beneficial in applications where power efficiency and compact design are paramount. The DAC2932PFBTG4 also includes a flexible interface that supports various industry-standard serial and parallel input formats, making it easily integrable with a wide array of microprocessors and digital systems.

One of the key advantages of the DAC2932PFBTG4 is its integrated output amplifiers. These amplifiers provide a buffered voltage output that can drive both resistive and capacitive loads directly, eliminating the need for external buffer circuitry. This not only simplifies the design but also reduces the overall system cost and complexity.

To ensure precision and stability, the DAC2932PFBTG4 features an internal reference that maintains the accuracy of the output signal over temperature and supply variations. For applications requiring an external reference, the device also provides the flexibility to connect an external reference source.

In summary, the Texas Instruments DAC2932PFBTG4 is a versatile and high-quality digital-to-analog converter that offers exceptional performance for a variety of demanding applications. Its combination of resolution, speed, and integration features makes it an excellent choice for designers looking to optimize their analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6454 $69.2908
4+ $28.4270 $113.7080
6+ $27.5387 $165.2322
8+ $26.6504 $213.2032
10+ $25.7620 $257.6200
13+ $23.0970 $300.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess