EN
  • EN
  • DE

DAC2900Y

Part No DAC2900Y
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821589-DAC2900Y
Ultra Librarian 3D Model Ultra Librarian DAC2900Y CAD Model

Description

The DAC2900Y from Texas Instruments is a high-performance, dual-channel, 8-bit digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This advanced DAC is ideal for a wide range of applications, including telecommunications, signal processing, and industrial control systems.

With its innovative architecture and built-in features, the DAC2900Y ensures smooth and precise conversion of digital signals into their analog counterparts. The device operates at a high-speed interface capable of handling data rates up to 2900 MSPS (Mega Samples Per Second), which makes it suitable for high-frequency signal generation.

Key Features:

  • High-Speed Performance: The DAC2900Y offers a conversion rate of up to 2900 MSPS, making it one of the fastest DACs available in the market.
  • Dual-Channel Output: This DAC features two output channels that can be used independently or in tandem, providing flexibility in signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, it maintains low power consumption without compromising on performance.
  • Excellent Dynamic Performance: The DAC2900Y provides outstanding spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring high-quality signal output.
  • Integrated Features: It comes with built-in features such as a temperature sensor and digital gain and offset adjustment, enabling fine-tuning of the output signal.
  • Robust Design: The device is built to withstand demanding conditions, making it reliable for industrial applications.

The DAC2900Y is available in a compact package, which allows for easy integration into existing systems without requiring significant board space. Its compatibility with various digital interfaces ensures that it can be used with a wide range of microcontrollers and digital signal processors.

Texas Instruments provides comprehensive technical support and documentation for the DAC2900Y, including detailed datasheets, application notes, and design resources, to assist engineers in integrating this DAC into their projects seamlessly.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6165 $57.2330
5+ $23.4803 $117.4015
7+ $22.7465 $159.2255
10+ $22.0127 $220.1270
12+ $21.2790 $255.3480
16+ $19.0777 $305.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess