EN
  • EN
  • DE

DAC161P997CISQ

Part No DAC161P997CISQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166434-DAC161P997CISQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Power Management, Automotive, Wireless
Ultra Librarian 3D Model Ultra Librarian DAC161P997CISQ CAD Model

Description

Product Overview: DAC161P997CISQ by Texas Instruments

The DAC161P997CISQ is a highly precise 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of industrial applications. This advanced component is part of TI's extensive range of high-performance DACs, offering a seamless solution for applications requiring accurate analog signal generation from digital data inputs.

Key Features

  • Precision and Accuracy: The DAC161P997CISQ boasts a 16-bit resolution, ensuring fine-grain control over the analog output. This level of precision is crucial for applications where exact voltage or current output is critical for system performance.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is ideal for battery-powered or energy-sensitive systems. Its low power consumption helps to extend the life of portable devices and reduce the overall power budget of the system.
  • Integrated Features: The device includes an internal reference and output buffer, simplifying design and reducing external component count. This integration helps to minimize the footprint on the PCB and can lead to cost savings in materials and assembly.
  • Communication Interface: It features a 2-wire I2C-compatible serial interface, allowing for easy communication with microcontrollers or processors. This standard interface ensures compatibility with a wide range of existing systems and simplifies the integration process.
  • Robust Performance: Engineered to withstand harsh industrial environments, the DAC161P997CISQ operates reliably across a broad temperature range. Its robust design ensures stable performance even under challenging conditions.

Applications

The DAC161P997CISQ is versatile and can be employed in a variety of industrial scenarios, including:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output Modules

Conclusion

With its combination of precision, low power consumption, integrated features, easy communication, and robustness, the DAC161P997CISQ from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their industrial systems. Its adaptability across various applications further solidifies its position as a valuable component in the realm of digital-to-analog conversion technology.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6380 $50.9320
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7985 $201.4920
93+ $2.7052 $251.5836
124+ $2.4254 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess