EN
  • EN
  • DE

DAC124S085CISDX/NOPB

Part No DAC124S085CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 4
Settling Time 8.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2.4, +0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Type Surface Mount
Base Product Number DAC124S085
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583734-DAC124S085CISDX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC124S085CISDX/NOPB CAD Model

Description

Product Overview: DAC124S085CISDX/NOPB

The DAC124S085CISDX/NOPB is a precision 12-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This state-of-the-art component is ideal for applications that require a high level of accuracy and performance in digital-to-analog signal conversion.

Key Features

  • Resolution: 12-bit quad channel, offering fine granularity and precise control over analog outputs.
  • Interface: Operates with a versatile 3-wire serial interface that is compatible with several standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Supply Voltage: Designed for a supply voltage range from 2.7V to 5.5V, making it suitable for a wide array of applications from battery-powered devices to industrial control systems.
  • Settling Time: Fast settling time of just 4.5 microseconds ensures quick response to command changes.
  • Low Power Consumption: Features a power-down mode that significantly reduces power consumption when the DAC is not in active use.
  • Temperature Range: Guaranteed performance across an industrial temperature range of -40°C to +105°C.
  • Package: Available in a small 10-lead WSON package, which is ideal for space-constrained applications.

Applications

The DAC124S085CISDX/NOPB is suitable for a variety of applications, including:

  • Battery-operated equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Portable instruments
  • Waveform generation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DAC124S085CISDX/NOPB is no exception. It is designed to meet the rigorous standards set forth by the industry, ensuring reliability and performance in the most demanding environments. The NOPB designation indicates that this product is lead-free, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0813 $56.6504
18+ $5.8103 $104.5854
27+ $5.6287 $151.9749
37+ $5.4472 $201.5464
48+ $5.2656 $252.7488
64+ $4.7209 $302.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess