EN
  • EN
  • DE

DAC121S101WGMPR

Part No DAC121S101WGMPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Resistor-String 12-bit 10-Pin CSOIC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Contact Plating Lead, Tin
Differential Nonlinearity 1 LSB
Height 2.34 mm
Integral Nonlinearity (INL) 8 LSB
Interface SPI
Lead Free Contains Lead
Length 6.858 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Number of Channels 1
Number of DAC Channels 1
Number of Pins 10
Output Type Voltage
Polarity Unipolar
Resolution 1.5 B
RoHS Compliant
Schedule B 8542390000
Settling Time 12.5 µs
Thickness 1.778 mm
Width 6.121 mm
Win Source Part Number 1022060-DAC121S101WGMPR
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC121S101WGMPR CAD Model

Description

The DAC121S101WGMPR is a high-performance, 12-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and stability in a compact package. This device is an ideal solution for a wide range of applications, including industrial automation, process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: 12-bit digital-to-analog conversion provides fine granularity, allowing for precise analog output adjustments.
  • Update Rate: The DAC121S101WGMPR offers a fast update rate, ensuring timely response in dynamic systems.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for battery-powered and portable applications, minimizing energy usage without sacrificing performance.
  • Supply Voltage: Operates on a wide supply voltage range, providing flexibility in various system designs and ensuring compatibility with a broad range of microcontrollers and processors.
  • Package: Available in a VSSOP-6 package, the DAC121S101WGMPR is optimized for space-constrained applications, allowing for integration into compact PCB layouts.
  • Interface: Features a simple SPI-compatible serial interface that allows for easy communication with most microcontrollers, simplifying the design and reducing the complexity of the data bus.
  • Temperature Range: Reliable performance across an extended industrial temperature range ensures operation in harsh environments.

Applications

The versatility of the DAC121S101WGMPR makes it suitable for a variety of applications. Its precision and speed are particularly beneficial in:

  • Automated test equipment
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules

Conclusion

The DAC121S101WGMPR from Texas Instruments stands out as a robust and reliable DAC solution that offers a blend of precision, speed, and low power consumption. Its compact form factor and ease of integration make it an excellent choice for designers looking to enhance the performance of their systems with a high-quality analog output capability.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess