EN
  • EN
  • DE

DAC108S085CISQX

Part No DAC108S085CISQX
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 8
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, +0.08/-0.04
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Type Surface Mount
Base Product Number DAC108S085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378229-DAC108S085CISQX
Ultra Librarian 3D Model Ultra Librarian DAC108S085CISQX CAD Model

Description

DAC108S085CISQX - An 8-Channel Digital-to-Analog Converter from Texas Instruments

The DAC108S085CISQX is a highly integrated, low-power, octal, 10-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver performance and value for a wide array of applications. This particular model is part of TI's extensive DAC portfolio, renowned for its reliability and precision in converting digital values to analog signals.

Built with advanced CMOS technology, the DAC108S085CISQX operates from a single 2.7V to 5.5V supply, making it suitable for battery-powered devices and other low-voltage applications. The device offers a pseudo-differential output that swings from 0V to AVDD, providing a wide dynamic range for the analog output signal.

One of the key features of the DAC108S085CISQX is its eight individual DAC channels, which can be updated independently or simultaneously, providing flexibility in managing multiple analog outputs. This makes it an excellent choice for systems that require multiple analog signals such as programmable logic controllers, industrial process control, and automated test equipment.

The device supports a high-speed SPI interface with clock rates up to 50MHz, ensuring rapid data transfer and swift response times in critical applications. Furthermore, the DAC108S085CISQX provides a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature is crucial for applications that require a predictable startup behavior.

For enhanced performance, the DAC108S085CISQX includes a low-power shutdown mode that significantly reduces the current consumption when the DAC is not in use, aiding power management in energy-sensitive systems. Additionally, its built-in precision reference voltage ensures stable and accurate analog output over the entire operating temperature range.

The compact footprint of the DAC108S085CISQX is encapsulated in a 16-lead LLP package, which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +105°C guarantees operation in harsh environments, making it a robust choice for industrial and automotive applications.

In summary, the DAC108S085CISQX from Texas Instruments is a versatile, high-performance solution for systems requiring multiple, precise analog outputs with a low-power design and a small form factor.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0741 $54.1482
5+ $22.2147 $111.0735
7+ $21.5205 $150.6435
10+ $20.8263 $208.2630
13+ $20.1321 $261.7173
17+ $18.0494 $306.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,131 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess