Product Overview: DAC101C081QISDX/NOPB
The DAC101C081QISDX/NOPB is a high-performance, low-power, voltage-output, 10-bit digital-to-analog converter (DAC) from Texas Instruments. This compact, precision DAC is designed to provide a reliable and efficient solution for a wide range of applications, including process control, data acquisition systems, and portable battery-operated devices.
Key Features
- Resolution: The DAC101C081QISDX/NOPB boasts a 10-bit resolution, enabling fine-grained analog output with a high degree of accuracy.
- Output Type: It provides a voltage output that can be easily interfaced with other analog components and systems.
- Power Efficiency: Designed for low power consumption, it is ideal for portable and battery-operated applications where power efficiency is critical.
- Interface: This DAC features an I2C interface, supporting standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes for versatile communication with microcontrollers and processors.
- Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various system designs.
- Package: The device comes in a compact, surface-mount, X2QFN-6 package, making it suitable for space-constrained applications.
- Temperature Range: The DAC101C081QISDX/NOPB is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
- RoHS Compliant: This product is compliant with RoHS standards, minimizing environmental impact and meeting regulatory requirements for hazardous substances.
Applications
The DAC101C081QISDX/NOPB is versatile and can be used in various applications, including:
- Portable, battery-powered equipment
- Data acquisition systems
- Process control and automation
- Medical instruments
- Consumer electronics
With its combination of high resolution, low power consumption, and robust interface options, the DAC101C081QISDX/NOPB from Texas Instruments is a compelling choice for designers seeking to integrate DAC functionality into their systems with minimal power draw and maximum precision.