EN
  • EN
  • DE

DAC088S085CISQX/NOPB

Part No DAC088S085CISQX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (4x4)
Family Name DAC088S085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43842-6, -296-43842-1-ND, DAC088S085CISQX/NOPB-ND, 296-43842-2, 296-43842-1
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916699-DAC088S085CISQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC088S085CISQX/NOPB CAD Model

Description

Product Overview: DAC088S085CISQX/NOPB

The DAC088S085CISQX/NOPB is a high-performance, octal, 8-bit digital-to-analog converter (DAC) designed by Texas Instruments. This advanced component is engineered for precision applications requiring multiple DACs with low power consumption. It is commonly used in systems requiring digital signal processing, such as telecommunications, audio equipment, industrial control systems, and portable battery-operated devices.

Key Features

  • Octal Channels: The DAC088S085CISQX/NOPB features eight independent DAC channels, allowing for multiple signal outputs within a single compact package.
  • Resolution: With an 8-bit resolution, it provides sufficient granularity for a wide variety of applications that require a balance between complexity and performance.
  • Low Power Consumption: This DAC is designed for energy efficiency, drawing minimal power which makes it suitable for portable and battery-powered applications.
  • Wide Supply Range: It operates over a broad supply range of 2.7V to 5.5V, providing flexibility in various system design voltages.
  • High-Speed Interface: The device includes a high-speed serial interface with a clock rate of up to 50MHz, enabling fast data transmission and reducing update latency.
  • Small Footprint: Packaged in a 16-pin WQFN, the DAC088S085CISQX/NOPB is space-efficient, making it ideal for compact electronic designs.

Applications

  • Telecommunication Systems
  • Digital Audio and Video Equipment
  • Industrial Process Control
  • Portable Battery-Powered Devices
  • Automated Test Equipment

Quality and Reliability

The DAC088S085CISQX/NOPB is a part of Texas Instruments' commitment to high-quality and reliable components. This product is available in an automotive-grade version, ensuring robust performance even under harsh conditions. It is also lead-free and RoHS compliant, adhering to environmental standards for electronic components.

With its combination of multiple DAC channels, low power consumption, and high-speed data interface, the DAC088S085CISQX/NOPB from Texas Instruments stands out as a versatile and efficient solution for a myriad of digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1905 $51.9050
21+ $4.8620 $102.1020
32+ $4.6978 $150.3296
46+ $4.3693 $200.9878
60+ $4.2050 $252.3000
75+ $4.0408 $303.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess