DAC088S085CIMTX/NOPB - Texas Instruments 8-Bit Micro Power OCTAL Digital-to-Analog Converter
The DAC088S085CIMTX/NOPB is a high-performance, octal, 8-bit digital-to-analog converter (DAC) designed by Texas Instruments to meet the rigorous demands of modern electronic systems. This integrated circuit (IC) is part of TI's extensive range of DAC products and is engineered for applications requiring multiple DACs with low power consumption and a small footprint.
Key Features:
- Resolution: The DAC088S085CIMTX/NOPB offers an 8-bit resolution, providing a fine level of analog output control suitable for a wide array of applications.
- Channel Count: As an octal DAC, it features eight independent DAC channels, allowing for multiple signal outputs from a single IC.
- Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered and portable applications where power efficiency is critical.
- Wide Supply Range: It operates from a 2.7V to 5.5V supply, giving designers flexibility in various power supply scenarios.
- Output Range: The IC provides a rail-to-rail output, which maximizes the dynamic range available within the power supply limits.
- Packaging: The DAC088S085CIMTX/NOPB comes in a small 16-lead WQFN package, which is conducive to space-constrained designs.
- Interface: It includes a 3-wire SPI serial interface that supports high-speed data transfer and simplifies connection to microcontrollers or digital signal processors.
- Temperature Range: This DAC operates over an industrial temperature range, making it suitable for use in harsh environments.
Applications:
The versatility of the DAC088S085CIMTX/NOPB makes it an excellent choice for a variety of applications, including:
- Portable instruments
- Battery-operated devices
- Data acquisition systems
- Industrial control systems
- Automotive systems
- Communication systems
With its combination of multiple channels, low power consumption, and compact size, the DAC088S085CIMTX/NOPB from Texas Instruments is a go-to solution for designers looking to integrate multiple DACs into their systems without compromising on performance or space.