EN
  • EN
  • DE

DAC084S085CIMMX

Part No DAC084S085CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 4
Settling Time 4.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.14, +0.04 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number DAC084S085
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583664-DAC084S085CIMMX
Ultra Librarian 3D Model Ultra Librarian DAC084S085CIMMX CAD Model

Description

Product Overview: DAC084S085CIMMX

The DAC084S085CIMMX is a high-performance, octal, 8-bit digital-to-analog converter (DAC) developed by Texas Instruments. Designed to deliver precision and speed in a compact form factor, this DAC is an ideal choice for a wide range of applications including industrial automation, telecommunication systems, and digital signal processing.

Key Features:

  • Resolution: The DAC084S085CIMMX offers an 8-bit resolution, providing fine granularity for analog output signals.
  • Channel Count: This device features eight independent DAC channels, allowing for multiple analog outputs from a single chip.
  • Interface: It uses a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and processors.
  • Supply Voltage: The device operates on a wide supply voltage range from 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Settling Time: The DAC084S085CIMMX boasts a fast settling time, enabling rapid updates to the analog outputs.
  • Low Power Consumption: It features a low power consumption design, which is critical for battery-powered and energy-efficient applications.
  • Packaging: The component is available in a small 10-pin VSSOP (MSOP) package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

Applications:

The versatile nature of the DAC084S085CIMMX makes it suitable for a variety of applications, including:

  • Battery-operated equipment
  • Data acquisition systems
  • Portable instrumentation
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Waveform generation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the DAC084S085CIMMX is no exception. It is designed to meet the stringent requirements of industrial applications and is manufactured to provide reliable performance over an extended temperature range.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2230 $51.5680
34+ $3.0191 $102.6494
52+ $2.9171 $151.6892
74+ $2.7131 $200.7694
96+ $2.6111 $250.6656
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess