Overview of DAC084S085CIMMX/NOPB
The DAC084S085CIMMX/NOPB is a high-performance, octal, 8-bit digital-to-analog converter (DAC) designed by Texas Instruments. This low-power device is suitable for a wide range of applications, including data acquisition systems, process control, and portable battery-operated devices. The DAC084S085 operates from a single 2.7V to 5.5V supply, making it versatile for various electronic circuits and systems.
Key Features
- Resolution: The DAC features an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
- Channels: It includes eight independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
- Interface: The device supports a 3-wire SPI serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces.
- Power Efficiency: With its low power consumption, the DAC084S085CIMMX/NOPB is ideal for power-sensitive applications.
- Package: The component is available in a compact 10-lead VSSOP package, which is suitable for space-constrained applications.
Performance Specifications
- Settling Time: The DAC offers a fast settling time, enabling rapid updates to output voltage levels.
- Output Voltage Range: The output voltage range is determined by the external reference voltage, providing flexibility in output level configuration.
- Low Glitch Energy: The device is designed to minimize glitch energy, which helps to reduce noise and improve output signal quality.
Applications
The DAC084S085CIMMX/NOPB is suitable for a variety of applications, including:
- Automated Test Equipment (ATE)
- Battery-operated devices
- Data acquisition systems
- Industrial process control
- Portable instrumentation
Reliability and Quality
As with all Texas Instruments products, the DAC084S085CIMMX/NOPB is manufactured to high standards, ensuring reliability and performance in demanding conditions. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.
In summary, the DAC084S085CIMMX/NOPB from Texas Instruments is a versatile, efficient, and reliable solution for digital-to-analog conversion needs across a broad spectrum of applications.