EN
  • EN
  • DE

DAC081S101CIMKX

Part No DAC081S101CIMKX
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT TSOT23-6 / 8 Bit Digital to Analog Converter 1 SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) +0.16/-0.12, +0.04/-0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Mounting Type Surface Mount
Base Product Number DAC081S101
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583649-DAC081S101CIMKX
Ultra Librarian 3D Model Ultra Librarian DAC081S101CIMKX CAD Model

Description

DAC081S101CIMKX: 8-Bit Micro Power Digital-to-Analog Converter

The DAC081S101CIMKX is a high-performance, single-channel 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and efficiency in a compact form factor. This device is part of Texas Instruments' extensive line of DACs that are used in various applications ranging from industrial automation to consumer electronics.

One of the key features of the DAC081S101CIMKX is its ultra-low power consumption, making it an ideal choice for battery-powered applications where power efficiency is critical. This DAC operates from a single 2.7V to 5.5V supply, providing design flexibility for multiple system architectures. The device's power consumption is further minimized by an inherent power-down feature that reduces the current consumption to just 200nA at 5V, significantly extending the battery life of portable devices.

The DAC081S101CIMKX offers a high-speed serial interface with clock rates up to 30MHz, ensuring swift data transfer and reduced latency in critical applications. The interface is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, allowing for easy integration into existing designs without the need for significant re-engineering.

With its Rail-to-Rail output, the DAC081S101CIMKX can output voltages that swing from the supply rail to the ground, maximizing the dynamic range available in the system. This feature is particularly beneficial in applications that require the full range of output voltage to be utilized, such as in audio or control applications.

Encased in a tiny 6-pin SOT-23 package, the DAC081S101CIMKX is engineered to save space on the PCB, making it a suitable option for high-density or space-constrained applications. Its small footprint does not compromise performance, as the DAC still provides excellent linearity and low noise characteristics.

Overall, the DAC081S101CIMKX is a versatile and reliable component that offers an optimal balance between power efficiency, performance, and size. Its ease of use and integration, coupled with Texas Instruments' support and reliability, make it an excellent choice for designers looking to incorporate a high-quality DAC into their systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6496 $57.7360
75+ $1.3536 $101.5200
115+ $1.3113 $150.7995
160+ $1.2690 $203.0400
205+ $1.2267 $251.4735
275+ $1.0998 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess