EN
  • EN
  • DE

CY74FCT652CTQCT

Part No CY74FCT652CTQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 24SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel (TR)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74FCT652
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT652CTQCTG4-ND,CY74FCT652CTQCTG4,CY74FCT652CTQCTE4-ND,2156-CY74FCT652CTQCT,CY74FCT652CTQCTE4,TEXTISCY74FCT652CTQCT
Standard Package 2,500
Win Source Part Number 1154459-CY74FCT652CTQCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT652CTQCT CAD Model

Description

Product Overview: CY74FCT652CTQCT from Texas Instruments

The CY74FCT652CTQCT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular device belongs to the FCT family of logic devices, which are known for their fast propagation delays and reduced power consumption. The CY74FCT652CTQCT is an octal bus transceiver and register with 3-state outputs, designed to be used in bidirectional communication between data buses.

This transceiver/register features an 8-bit interface, allowing for the simultaneous transmission and reception of data. It is capable of operating at high speeds, which is essential for modern, high-performance digital systems. The 3-state outputs ensure that multiple devices can share a common data bus without interference, as the output drivers can be disabled to prevent driving the bus when the device is not actively communicating.

The CY74FCT652CTQCT operates from a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) compatible devices, making it easy to integrate into existing systems without the need for additional power regulation. It also supports TTL input and output logic levels, ensuring compatibility with a wide range of digital components.

Key features of the CY74FCT652CTQCT include:

  • High-speed operation, which is crucial for systems requiring fast data processing and minimal propagation delay.
  • Low power consumption, reducing the overall power requirements of the system and minimizing heat generation.
  • Edge-rate control circuitry, which minimizes output overshoot and undershoot, thus protecting the device and other components from potential damage caused by transient voltage spikes.
  • Bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • The package type is a 24-pin SSOP (Shrink Small Outline Package), offering a compact footprint suitable for space-constrained applications.

The CY74FCT652CTQCT is ideal for use in data communication, computing, networking, and industrial systems that require reliable, high-speed data transfer with minimal power consumption. Its robust design and compatibility with existing TTL logic levels make it a smart choice for designers looking to maintain or upgrade their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9067 $54.4020
135+ $0.7440 $100.4400
210+ $0.7208 $151.3680
290+ $0.6975 $202.2750
375+ $0.6743 $252.8625
500+ $0.6045 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,631 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess