EN
  • EN
  • DE

CY74FCT574CTQCT

Part No CY74FCT574CTQCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-BIT REGISTERS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay at V, Max CL 5.2ns at 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Iq) 200μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Family Part Number 74FCT574
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 752793-CY74FCT574CTQCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT574CTQCT CAD Model

Description

The CY74FCT574CTQCT is a high-performance CMOS octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the FCT family of logic components, known for their high-speed operation and low power consumption. The CY74FCT574CTQCT is particularly suitable for applications requiring the capture and storage of data under the control of a clock signal.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains eight edge-triggered D-type flip-flops, which ensure reliable data storage and transfer on the rising edge of the clock signal.
  • 3-State Outputs: The outputs of the CY74FCT574CTQCT can be put in a high impedance state, allowing for the use in bus-oriented systems.
  • High Data Bandwidth: With its fast clock-to-output times, the device supports high data bandwidth, making it an excellent choice for high-speed data communication and processing tasks.
  • Low Power Consumption: The CMOS technology employed in the CY74FCT574CTQCT ensures low power dissipation, which is crucial for energy-efficient designs.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, making it suitable for industrial applications.

Applications

The CY74FCT574CTQCT is versatile and can be used in a variety of applications, including:

  • Computer Systems
  • Data Communication Equipment
  • Industrial Control Systems
  • Signal Processing
  • Networking Hardware

Technical Specifications

  • Logic Type: Octal D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-TSSOP (0.173", 4.40mm Width)

Overall, the CY74FCT574CTQCT from Texas Instruments is a reliable and efficient solution for designers looking to implement high-speed, low-power octal flip-flop logic in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess