EN
  • EN
  • DE

CY74FCT377CTSOCT

Part No CY74FCT377CTSOCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 5.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74FCT377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1040253-CY74FCT377CTSOCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT377CTSOCT CAD Model

Description

The CY74FCT377CTSOCT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its high-speed and low-power consumption characteristics. The CY74FCT377CTSOCT is an octal D-type flip-flop with a clear function, making it a suitable choice for a wide range of applications in the electronics industry.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Operating Voltage: 4.5V to 5.5V, accommodating standard TTL voltage levels
  • High-Speed Performance: Capable of operating at frequencies up to 125 MHz, which is ideal for high-speed data processing applications
  • Low Power Consumption: Features a low power dissipation, making it energy efficient for battery-powered and portable devices
  • Output Capability: Can drive up to 64 mA at the output, providing a strong signal for downstream components
  • Package Type: Available in a 20-pin SOIC package, offering a compact footprint for space-constrained applications
  • Clear Function: Includes a direct clear input that resets all flip-flops, ensuring reliable operation and ease of use

Applications

The CY74FCT377CTSOCT is versatile and can be used in a variety of applications. Its high-speed and robust output drive make it suitable for interfacing with high-speed buses in computer systems, telecommunications, and industrial equipment. Additionally, its low power consumption makes it an excellent choice for portable electronics, where power efficiency is crucial. The flip-flop design is commonly utilized for data storage, data transfer, and synchronization tasks, making this component a fundamental building block in digital circuits.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT377CTSOCT is produced with strict quality control processes, ensuring it meets the industry standards for reliability and performance. With Texas Instruments' reputation for excellence, customers can be confident in their choice of the CY74FCT377CTSOCT for their critical design requirements.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7312 $51.1840
170+ $0.6000 $102.0000
260+ $0.5813 $151.1380
360+ $0.5625 $202.5000
460+ $0.5438 $250.1480
620+ $0.4875 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,289 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess