EN
  • EN
  • DE

CY74FCT374TSOC

Part No CY74FCT374TSOC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 765359-CY74FCT374TSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT374TSOC CAD Model

Description

Product Overview: CY74FCT374TSOC from Texas Instruments

The CY74FCT374TSOC is a high-speed CMOS Octal D-Type Flip-Flop designed by Texas Instruments, renowned for its commitment to innovation and quality in the semiconductor industry. This particular component is part of the FCT family, which is known for its performance in terms of speed and power consumption. The CY74FCT374TSOC is specifically engineered to meet the demands of high-performance memory buffering applications and is suitable for bus interface and data storage functions in a wide range of digital systems.

Encased in a TSOC (Thin Shrink Small Outline Package), the CY74FCT374TSOC offers a space-saving footprint on printed circuit boards, making it an ideal choice for compact and high-density electronic designs. Its 20-pin configuration provides an octal set of flip-flops with a common clock (CLK) and output enable (OE) functionalities, which simplifies design and enhances usability.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Package: 20-pin TSOC for reduced space consumption
  • Operating Voltage: 4.5V to 5.5V, accommodating standard TTL levels
  • High-Speed Performance: Fast propagation delay times, ensuring quick response to input changes
  • Power Dissipation: Low power consumption characteristics, suitable for power-sensitive applications
  • Output Drive Capability: Capable of driving heavy loads with 3-state outputs for bus-oriented systems
  • Temperature Range: Designed to operate reliably over an extended industrial temperature range

Applications

The CY74FCT374TSOC is versatile and can be used in various applications, including:

  • Memory register applications
  • Buffering for data transmission systems
  • System interfacing in multi-bus architectures
  • Temporary data storage for digital signal processing

With its robust design and reliable performance, the CY74FCT374TSOC from Texas Instruments is an essential building block for designers looking to optimize their digital systems for speed and efficiency. Whether used in computing, communications, or industrial applications, this flip-flop offers a combination of high-speed operation and low power consumption, making it a solid choice for sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5949 $55.8215
80+ $1.3086 $104.6880
120+ $1.2677 $152.1240
165+ $1.2268 $202.4220
215+ $1.1859 $254.9685
285+ $1.0633 $303.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess