EN
  • EN
  • DE
  • IT

CY74FCT373TSOC

Part No CY74FCT373TSOC
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 8-Bit Latches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1164429-CY74FCT373TSOC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT373TSOC CAD Model

Description

The CY74FCT373TSOC is a high-performance CMOS Octal Transparent Latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the FCT family, which is known for its fast speed and low power consumption. The CY74FCT373TSOC is particularly suitable for applications that require the temporary storage of data and its subsequent retrieval, both in a transparent and latched mode.

Key Features

  • High-Speed Operation: The device is capable of operating at high speeds, which makes it ideal for systems that require rapid data handling and processing.
  • Low Power Consumption: It is designed to have low power dissipation, contributing to energy efficiency in electronic systems.
  • Octal Latches: With eight latches, it provides ample data storage for multiple lines of data in parallel.
  • Transparent Mode: The latches can be set in a transparent mode, allowing data to pass through directly when enabled.
  • Output Control: The device includes an Output Control (OC) feature that allows the user to place the eight outputs in either a high-impedance state or a normal logic state, providing greater control over the data output.
  • Bus-Compatible Inputs and Outputs: Inputs and outputs are designed to be compatible with the bus lines, making it easy to integrate into a variety of systems without the need for additional interfacing components.

Applications

The CY74FCT373TSOC is versatile and can be used in a multitude of applications, including:

  • Temporary data storage in computing systems
  • Buffering data for CPUs and memory units
  • Interface between mismatched bus speeds
  • Data communication systems
  • Industrial control systems

Technical Specifications

  • Package: The device comes in a TSOC package, which is a surface-mount package that is suitable for automated assembly processes.
  • Supply Voltage: It operates within a supply voltage range that is typical for CMOS technology, ensuring compatibility with modern digital systems.
  • Temperature Range: The CY74FCT373TSOC is designed to operate within a specified temperature range, making it reliable for use in various environmental conditions.

In conclusion, the CY74FCT373TSOC from Texas Instruments is a reliable and efficient solution for data latching needs in high-speed digital systems. Its combination of speed, power efficiency, and functional versatility makes it a valuable component in any electronic system designer's toolkit.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3829 $55.3160
90+ $1.1347 $102.1230
140+ $1.0992 $153.8880
190+ $1.0638 $202.1220
245+ $1.0283 $251.9335
330+ $0.9219 $304.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess