EN
  • EN
  • DE

CY74FCT273ATQCTG4

Part No CY74FCT273ATQCTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Clock Edge Trigger Type Positive Edge
High Level Output Current -32 mA
Lead Free Contains Lead
Logic Function D-Type
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 8
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Current 64 mA
Packaging Tape & Reel (TR)
Polarity Non-Inverting
Propagation Delay 7.2 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 2 ns
Weight 125.786834 mg
Win Source Part Number 1001103-CY74FCT273ATQCTG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY74FCT273ATQCTG4 CAD Model

Description

The CY74FCT273ATQCTG4 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) octal D-type flip-flop with a clear function, expertly engineered by Texas Instruments. This integrated circuit is designed to meet the demanding requirements of fast communication and computing systems, providing a reliable and efficient solution for data storage and transfer applications.

Featuring eight edge-triggered D-type flip-flops, the CY74FCT273ATQCTG4 is capable of storing eight bits of data. Each flip-flop has individual clear and clock inputs, with all the Q outputs available simultaneously. The clear function is synchronous, allowing for the simultaneous clearing of all flip-flops when the clear input is low, provided that the clock input is high.

This device is characterized by its high-speed performance, boasting a propagation delay of only 4.5ns at 5V, making it suitable for high-frequency operations. Additionally, the CY74FCT273ATQCTG4 has a low power consumption, which is a critical feature for modern electronic devices aiming to reduce energy usage and heat generation.

The CY74FCT273ATQCTG4 is fabricated with advanced CMOS technology, which provides it with exceptional noise immunity and the ability to operate in a wide range of environmental conditions. The device is also TTL (Transistor-Transistor Logic) input and output compatible, allowing for easy integration into existing systems that utilize TTL logic.

Packaged in a 20-pin SSOP (Shrink Small Outline Package), the CY74FCT273ATQCTG4 offers a compact footprint for space-constrained applications. It operates over an industrial temperature range, making it suitable for deployment in a variety of settings, from industrial automation systems to high-speed computing platforms.

In summary, the CY74FCT273ATQCTG4 from Texas Instruments represents a blend of high-speed performance, low power consumption, and robust reliability, making it an excellent choice for designers looking to implement efficient data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess