EN
  • EN
  • DE

CY74FCT244TSOC

Part No CY74FCT244TSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74FCT244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT244TSOCG4,CY74FCT244TSOCG4-ND,-CY74FCT244TSOCE4,CY74FCT244TSOCE4-ND,-CY74FCT244TSOC-NDR,296-9440-5,2156-CY74FCT244TSOC,CY74FCT244TSOCE4,-CY74FCT244TSOCE4-NDR,TEXTISCY74FCT244TSOC
Standard Package 25
Win Source Part Number 1040245-CY74FCT244TSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT244TSOC CAD Model

Description

Product Overview: CY74FCT244TSOC by Texas Instruments

The CY74FCT244TSOC is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the demanding needs of high-speed data transmission systems. This integrated circuit is part of the FCT family, which is known for its advanced CMOS technology that provides a perfect blend of speed, low power consumption, and noise immunity.

Key Features

  • Speed: The CY74FCT244TSOC is characterized by its fast propagation delay and output transition times, which make it suitable for operating in high-frequency environments.
  • Drive Capability: With strong drive capability, this device can drive heavily loaded outputs with minimal distortion, ensuring signal integrity.
  • Bi-Directional Interface: The octal buffers can be used as either inputs or outputs without the need for direction control, which simplifies the design of bidirectional bus interfaces.
  • Low Power Consumption: It operates with a reduced power supply voltage, which minimizes power consumption and makes it ideal for power-sensitive applications.
  • Tri-State Outputs: The tri-state output feature allows for increased flexibility in bus-oriented applications by enabling the outputs to be set to a high impedance state, effectively disconnecting them from the bus.

Applications

The CY74FCT244TSOC is versatile and can be used across various applications, including:

  • Memory buffering and driving
  • Data transmission systems
  • Bus interface and bus switching
  • Communication systems
  • Server and networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The CY74FCT244TSOC is no exception, with its robust construction and thorough testing protocols ensuring performance across a wide range of environmental conditions.

Technical Specifications

  • Package: The device is offered in a 20-pin SOIC package, which is suitable for surface-mount technology and occupies minimal board space.
  • Supply Voltage: It operates at a nominal 5V, which is compatible with TTL logic levels, allowing for easy integration into existing systems.
  • Temperature Range: The CY74FCT244TSOC is designed to perform reliably over an industrial temperature range, ensuring operation in diverse environments.

Overall, the CY74FCT244TSOC from Texas Instruments is a testament to the company's dedication to providing advanced solutions for the ever-evolving demands of electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess